Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.21
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$10.51
|
33,129
in stock
|
Buy Now | |
Chip One Stop
from US$7.67
|
33,129
in stock
|
Buy Now | |
Distrelec
from US$10.24
|
33,129
in stock
|
Buy Now | |
Farnell
from US$11.78
|
26,505
in stock
|
Buy Now | |
Avnet Asia
from US$12.06
|
480
in stock
|
Buy Now | |
TE Store
from US$14.68
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$13.55
|
-
|
Buy Now | |
Future Electronics
from US$10.08
|
-
|
Buy Now | |
Avnet America
from US$8.46
|
-
|
Buy Now | |
RS Americas
from US$13.76
|
-
|
Buy Now | |
element14
from US$11.15
|
-
|
Buy Now | |
TTI Europe
from US$8.27
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
PCB Mount Orientation | Right Angle |
Number of Columns | 8 |
Number of Positions | 40 |
Sequenced Pins | No |
Performance Level | 2 (250 mating cycles) |
Backplane Architecture | Backplane |
Number of Rows | 5 |
Rows Loaded | A, B, C, D, E (All Positions) |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
CompactPCI Designation | None |
Contact Current Rating (Max) | 1.5A |
Centerline (Pitch) | 2mm, .0787in |
Housing Material | Thermoplastic |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Method | Tube |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Shielded | Yes |
Ground Component Type | Ground Return Shielding |
Crosstalk Version | Standard |
Data Rate | 1Gb/s |
Operating Temperature Range | -55 – 125°C, -65 – 257°F |
Hard Metric Connectors 2MM HM FEMALE ASSY COL8 | Rapid Electronics |
TE Connectivity 2MM HM FEMALE ASSY COL8 Board Connector 40 Contact(s) 5 Row(s) Female Right Angle Solder Terminal Natural Insulator | Distrelec |
BACKPLANE CONN, 40POS, 5ROW, PRESS FIT | Farnell |
Connector, Z-PACK HM, 40 Contacts, 2 mm, Receptacle, Press Fit, 5 Rows | Avnet Asia |
BACKPLANE 2MM HM FEMALE ASSY, COL8 | RS |
2MM HM FEMALE ASSY, COL8 PCB Connector Assembly Type: PCB Mount Receptacle Data Rate: 1 Gb/s Number of Columns: 8 Number of Rows: 5 Backplane Architecture: Traditional Backplane PCB Mount Receptacle 1 Gb/s 8 5 | Hard Metric Backplane Receptacle Connector: Mezzanine & 2Mm | Part Number: 2336682-1 | Internal Number: 2336682-1 | TE Connectivity | TE Store |
Connector Rohs Compliant: Yes |Amp Te Connectivity 2336682-1 | Newark Electronics |
Hard Metric Connectors | RS Americas |
BACKPLANE CONN, RCPT, 40POS, 2MM | element14 |
40P Z-PACK REC B2B RIGHT ANGLE | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2336682-1?
Additional datasheets, footprints and schematics for 2336682-1 are listed on our Part Details page. You can also find images and similar parts to 2336682-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2336682-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2336682-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2336682-1 fall under?
The 2336682-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2336682-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2336682-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2336682-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2336682-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet Asia have stock available or on a lead time for 2336682-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2336682-1 often in real-time on the comparison pages.
What if I can't find stock of 2336682-1?
You can fill out our help required form which you can use to request a quote for 2336682-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.