Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.97
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$26.00
|
41
in stock
|
Buy Now | |
Farnell
from US$26.91
|
36
in stock
|
Buy Now | |
element14
from US$24.12
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$24.25
|
15
in stock
|
Buy Now | |
RS Americas
from US$26.33
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Retention Clip Material | Stainless Steel |
Rear Shell Material | Stainless Steel |
Box Mount D-Sub Connector Insert Arrangement | MS18275-2 |
Non-Magnetic | No |
Front Shell Material | Stainless Steel |
Power/Signal/Coax Combination | No |
Preloaded | No |
Number of Positions | 44 |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Size | 22 |
Contact Style | Socket |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Mounting Hole Diameter | 2.92 – 3.18mm, .115 – .125in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Package |
Connector Style | Receptacle |
Product Type | Connector |
Blindmate | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Cable |
Sealable | No |
Shell Size | 3 |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub High Density Conn AMPLIMITE SZ 3 RECPT 44 | Rapid Electronics |
D SUB CONNECTORS | Farnell |
HD D-SUB HOUSING, RCPT, 44POS, SS | element14 |
Hd-D Sub Housing, Rcpt, Db, 44Pos | Newark Electronics |
D - sub AMPLIMITE SZ 3 RECPT 44 POS, ST | RS |
AMPLIMITE SZ 3 RECPT 44 POS, ST STL SHEL | TE Connectivity 2335893-3 | RS Americas |
D-Subminiature Connector Plug 44 Position Panel Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a 2335893-3?
Additional datasheets, footprints and schematics for 2335893-3 are listed on our Part Details page. You can also find images and similar parts to 2335893-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2335893-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2335893-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2335893-3 fall under?
The 2335893-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2335893-3 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2335893-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2335893-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2335893-3 have stock available?
Authorised distributors including Rapid Electronics, Farnell, element14, Newark Electronics and RS have stock available or on a lead time for 2335893-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2335893-3 often in real-time on the comparison pages.
What if I can't find stock of 2335893-3?
You can fill out our help required form which you can use to request a quote for 2335893-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.