Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Retention Clip Material | Stainless Steel |
---|---|
Non-Magnetic | No |
Rear Shell Material | Stainless Steel |
Box Mount D-Sub Connector Insert Arrangement | MS18275-1 |
Shell Material | Steel |
Front Shell Material | Stainless Steel |
Number of Positions | 25 |
Power/Signal/Coax Combination | No |
Preloaded | No |
Contact Size | 20 |
Contact Type | Socket |
Contact Current Rating (Max) | 7.5A |
Contact Style | Socket |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | .115 – .125in, 2.92 – 3.18mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Cable Assembly |
Blindmate | No |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Shell Size | 3 |
Sealable | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Housing, Rcpt, 25Pos, Ss | Newark Electronics |
AMPLIMITE SZ 3 RECEP 25 POS, ST STL SHEL | TE Connectivity 2335890-3 | RS Americas |
D-SUB HOUSING, RCPT, 25POS, SS | element14 |
Where can I find additional details, specifications and documents for a 2335890-3?
Additional datasheets, footprints and schematics for 2335890-3 are listed on our Part Details page. You can also find images and similar parts to 2335890-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2335890-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2335890-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2335890-3 fall under?
The 2335890-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2335890-3 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2335890-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2335890-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2335890-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2335890-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2335890-3 often in real-time on the comparison pages.
What if I can't find stock of 2335890-3?
You can fill out our help required form which you can use to request a quote for 2335890-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.