Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.02
|
319
in stock
|
Buy Now | |
TE Store
from US$2.56
|
1,980
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
319
in stock
|
Buy Now | |
element14
from US$1.76
|
319
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
RS Americas
from US$1.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 3.225g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 13100 – 20800CMA, 8mm², 8AWG |
Stud Diameter | 6.73mm, .265in |
Barrel Inside Diameter | 4.369mm, .172in |
Overall Length | 23.7mm, .933in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Tape mounted on 30.48 [1.200] centers., Requires a 68250-1 Heavy Duty TAPETRONIC machine for application. |
Packaging Method | Tape Mounted |
Packaging Quantity | 1000 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Stud Size | 1/4, M6 |
Shape Description | RING-049 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 8 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 2-33461-3 | Internal Number: 2-33461-3 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 1/4", 8Awg | Newark Electronics |
TERMINAL, RING TONGUE, 1/4", 8AWG | element14 |
Ring Tongue Terminal 8AWG 23.7mm 11.91mm Tin Tape Mounted | Avnet America |
Terminal, inal, Solis R 8 1/4 | TE Connectivity 2-33461-3 | RS Americas |
TERMINAL,SOLIS R 8 1-4 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-33461-3?
Additional datasheets, footprints and schematics for 2-33461-3 are listed on our Part Details page. You can also find images and similar parts to 2-33461-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-33461-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-33461-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-33461-3 fall under?
The 2-33461-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-33461-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-33461-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-33461-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-33461-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2-33461-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-33461-3 often in real-time on the comparison pages.
What if I can't find stock of 2-33461-3?
You can fill out our help required form which you can use to request a quote for 2-33461-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.