Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$108.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$350.75
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$346.80
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$289.00
|
13
in stock
|
Buy Now | |
Distrelec
from US$420.50
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$108.79
|
1
in stock
|
Buy Now | |
element14
from US$348.25
|
1
in stock
|
Buy Now | |
RS Americas
from US$535.17
|
-
|
Buy Now |
Product Weight | 260g, 9.17oz |
---|---|
Antenna Protocol | GNSS, Wi-Fi, Galileo, GPS, LTE MIMO |
Number of Ports | 3 |
Antenna Style | External |
Band Type | Quad Band |
Antenna Type | Enclosure |
Product Height | 50mm, 2.2in |
Product Width | 60mm, 2.4in |
Cable Length | 300mm, 11.811in |
Cable Insulation Diameter (Max) | 2.8mm, .11in |
Product Length | 6.77in, 170mm |
VSWR (Max) | <2:1 |
Impedance | 50Ω |
Wireless Application | GPS, GSM, LTE |
Region | Global |
Mounts To | Vehicle Rooftop |
Mounting Retention Type | Adhesive |
Polarization | Right Hand Circular |
Wireless Standard | LTE, UMTS, US Dual, EU Triband & WCDMA, GPS |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Antenna Connection Type | Cable Assembly |
Antenna Connector Type | SMA Plug |
Frequency Band | 1710 – 2170MHz, 698 – 960MHz, 1562 – 1612MHz, 2300 – 3800MHz |
Gain (Max) | 5dB |
Application by Region | GPS - Global - 1565 – 1585 MHz, LTE All Band - 2300 – 2700 MHz |
Antennas SHARK FIN MIMO 2/3/4G GPS | Rapid Electronics |
TE Connectivity Antennas SHARK FIN MIMO 2/3/4G GPS | Distrelec |
ANTENNAS - RF | Farnell |
Mimo Antenna, 1.562-1.612Ghz, 26Db | Newark Electronics |
Multi Function MiMo Antenna 2G/3G/4G+GNSS | TE Connectivity 2332157-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | MIMO |
---|---|
Frequency Min | 1.562GHz |
Frequency Max | 1.612GHz |
Antenna Mounting | Panel |
Gain | 26dB |
VSWR | 2 |
Input Power | 25W |
Input Impedance | 50ohm |
Antenna Polarization | Right Hand Circular |
Where can I find additional details, specifications and documents for a 2332157-2?
Additional datasheets, footprints and schematics for 2332157-2 are listed on our Part Details page. You can also find images and similar parts to 2332157-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2332157-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2332157-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2332157-2 fall under?
The 2332157-2 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2332157-2 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2332157-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2332157-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2332157-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2332157-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2332157-2 often in real-time on the comparison pages.
What if I can't find stock of 2332157-2?
You can fill out our help required form which you can use to request a quote for 2332157-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.