Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2330274-1 |
Prices starting from US$30.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.89
|
59
in stock
|
Buy Now | |
RS Americas
from US$37.83
|
227
in stock
|
Buy Now | |
Newark Electronics
from US$31.34
|
59
in stock
|
Buy Now | |
element14
from US$37.56
|
59
in stock
|
Buy Now | |
Heilind Electronics
from US$42.50
|
52
in stock
|
Buy Now | |
Chip One Stop
from US$41.90
|
50
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$42.50
|
17
in stock
|
Buy Now | |
Future Electronics
from US$36.33
|
-
|
Buy Now | |
Avnet America
from US$30.18
|
-
|
Buy Now | |
TTI Europe
from US$34.11
|
-
|
Buy Now | |
Sager
from US$42.63
|
-
|
Buy Now |
Product Weight | 4.09oz, 116g |
---|---|
Case Color | Black |
Switch Arrangement | 1 Form A (SPST-NO) |
Contact Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 1.772 x 2.276 x 1.437in, 45 x 57.8 x 36.5mm |
Input Voltage Typical | 3.5 – 32VDC |
Output Voltage Rating (DC Relays) | 200VDC |
Insulation Initial Dielectric Between Contacts & Coil | 1500Vrms |
Input Voltage | 3.5 – 32VDC |
Output Current Rating | 12A |
Output Voltage (Max) | 200V |
Relay Housing Style | Hockey Puck |
Coupling | Optical |
Relay Mounting Type | Chassis Mount |
R-Switch & slimSSR Relays | No |
Output Type | DC |
Power Relay Type | Solid State |
Relay Termination Type | Screws |
Operating Temperature Range | -30 – 80°C |
Solid State Relay SSRDC SRS PANEL MNT 12A 200V DC-DC I/P | TE Connectivity 2330274-1 | RS Americas |
Solid State Relay, Spst, 3.5-32V, Panel | Newark Electronics |
SOLID STATE RELAY, SPST, 3.5-32V, PANEL | element14 |
SSRDC-200D12 12A, 200V DC WITH DC INPUT | Heilind Electronics |
SOLID STATE RELAY PANEL MOUNT 1 Form A (SPST-NO) 12AMP 200V DC-DC I/P | Future Electronics |
Solid State Relay SPST-NO 3.5VDC to 32VDC 12A 200V Output Chassis Mount | Avnet America |
12A 200V DC | TTI Europe |
General Purpose Relays SSRDC-200D12 | Sager |
Where can I find additional details, specifications and documents for a 2330274-1?
Additional datasheets, footprints and schematics for 2330274-1 are listed on our Part Details page. You can also find images and similar parts to 2330274-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2330274-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2330274-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2330274-1 fall under?
The 2330274-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2330274-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2330274-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2330274-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2330274-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 2330274-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2330274-1 often in real-time on the comparison pages.
What if I can't find stock of 2330274-1?
You can fill out our help required form which you can use to request a quote for 2330274-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.