Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.63
|
376
in stock
|
Buy Now | |
Rapid Electronics
from US$1.49
|
3,680
in stock
|
Buy Now | |
Distrelec
from US$1.35
|
3,680
in stock
|
Buy Now | |
element14
from US$1.71
|
376
in stock
|
Buy Now | |
TE Store
from US$2.29
|
367
in stock
|
Buy Now | |
SOS electronic
from US$1.45
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
-
|
Buy Now | |
Future Electronics
from US$2.01
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$1.71
|
-
|
Buy Now |
Keyed | Yes |
---|---|
Vented | No |
Number of Positions | 1 |
Product Height | 33.43mm |
Connector Diameter | 80mm |
Housing Color | Natural |
Agency & Standard | Zhaga |
Sealable | Yes |
Lighting Product Type | Connector |
IP Water Sealing Level | 6 |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -40 – 90°C |
TE Connectivity - AMP LUMAWISE 40MM DIA DOME SMOKE GRAY LOW | Distrelec |
LED LENS, DOME, PC, GREY, 40MM | element14 |
LUMAWISE 40MM DIA DOME SMOKE GRAY LOW Lighting Product Type: Connector Primary Product Color: Natural Product Height: 33.43 mm Lighting Connector Features Included: Not Vented Keyed Compatible With Agency/Standards Products: Zhaga Connector Natural 33.43 mm Not Vented | Street Lighting Connector | Part Number: 2329013-1 | Internal Number: 2329013-1 | TE Connectivity | TE Store |
Dome for D40mm LUMAWISE Base, H24,25mm, Smoke Grey, Polycarbonate | SOS electronic |
Led Lens, Dome, Pc, Grey, 40Mm | Newark Electronics |
LUMAWISE ENDURANCE S 40 mm Dia Smoke Gray Dome | Future Electronics |
LUMAWISE Endurance S, 40mm dome, smoke gray, low | TE Connectivity 2329013-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2329013-1?
Additional datasheets, footprints and schematics for 2329013-1 are listed on our Part Details page. You can also find images and similar parts to 2329013-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2329013-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2329013-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2329013-1 fall under?
The 2329013-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > Zhaga Book 18 Street Light Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2329013-1 when available in the Zhaga Book 18 Street Light Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2329013-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2329013-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2329013-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, element14, Farnell and TE Store have stock available or on a lead time for 2329013-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2329013-1 often in real-time on the comparison pages.
What if I can't find stock of 2329013-1?
You can fill out our help required form which you can use to request a quote for 2329013-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.