Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 7 |
---|---|
Vented | No |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 15A |
Connector Diameter | 76mm |
Surge Protection | None |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Agency & Standard | ANSI |
Circuit Application | Power & Signal |
Lighting Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Lighting Conn Lumawise Endurance N Shrtng Cap |Amp Te Connectivity 2325661-1 | Newark Electronics |
LUMAWISE ENDURANCE N SHRTNG CAP BASE ASM Product Diameter: 76 mm Product Diameter: 3 in Lighting Connector Features Included: Not Vented Number of Positions: 7 Sealable: Yes Street Lighting Base Assembly | 76 mm 3" Not Vented | Part Number: 2325661-1 | Internal Number: 2325661-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2325661-1?
Additional datasheets, footprints and schematics for 2325661-1 are listed on our Part Details page. You can also find images and similar parts to 2325661-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2325661-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2325661-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2325661-1 fall under?
The 2325661-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > NEMA/ANSI Street Light Controls.
Can I view similar or alternative parts?
You can view similar parts to 2325661-1 when available in the NEMA/ANSI Street Light Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2325661-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2325661-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2325661-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 2325661-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2325661-1 often in real-time on the comparison pages.
What if I can't find stock of 2325661-1?
You can fill out our help required form which you can use to request a quote for 2325661-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.