Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .499g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 320 – 1290CMA, .205 – .518mm², 24 – 20AWG |
Wire Insulation Diameter | .04 – .1in, 1.02 – 2.54mm |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Stud Diameter | .145in, 3.68mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 18.9mm, .744in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
Pidg 24-20 R 6 | Newark Electronics |
Ring Tongue Terminal 20-24AWG 19.66mm 7.14mm Tin Tape Mounted | Avnet America |
PIDG, 24-20 R 6 | RS Americas |
Special Order: PIDG 24-20 R 6 TAPE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 – 20 AWG Wire Size: .205 – .518 mm² Wire Size: 320 – 1290 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 24 – 20 AWG .205 – .518 mm² 320 – 1290 CMA | Pidg Ring Tongue Terminal | Part Number: 2-323986-1 | Internal Number: 2-323986-1 | TE Connectivity | TE Store |
PIDG 24-20 R 6 | Farnell |
Where can I find additional details, specifications and documents for a 2-323986-1?
Additional datasheets, footprints and schematics for 2-323986-1 are listed on our Part Details page. You can also find images and similar parts to 2-323986-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-323986-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-323986-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-323986-1 fall under?
The 2-323986-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-323986-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-323986-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-323986-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-323986-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 2-323986-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-323986-1 often in real-time on the comparison pages.
What if I can't find stock of 2-323986-1?
You can fill out our help required form which you can use to request a quote for 2-323986-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.