Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.36
|
51,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.36
|
11,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | Yes |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .286g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Wire Insulation Diameter (Max) | .082in, 2.083mm |
Wire Size | 202 – 810CMA, 26 – 22AWG, .1 – .41mm² |
Stud Diameter | 3.02mm, .119in |
Overall Length | .646in, 16.41mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | 1.27 – 2.083mm, .05 – .082in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 4000 |
Packaging Method | Tape Mounted |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Shape Description | RING-041 |
Stud Size | #4, M2.5 |
Insulated | Yes |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 26-22 4 | Heilind Electronics |
Terminal,pidg R 26-22 4 |Amp Te Connectivity 2-323914-1 | Newark Electronics |
Ring Tongue Terminal 22-26AWG 16.41mm 5.16mm Tin T/R | Avnet America |
Terminal, PIDG, R 26-22 4 | TE Connectivity 2-323914-1 | RS Americas |
TERMINAL, CRIMP, RING, 26-22AWG | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4, 4 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a 2-323914-1?
Additional datasheets, footprints and schematics for 2-323914-1 are listed on our Part Details page. You can also find images and similar parts to 2-323914-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-323914-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-323914-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-323914-1 fall under?
The 2-323914-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-323914-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-323914-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-323914-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-323914-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-323914-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-323914-1 often in real-time on the comparison pages.
What if I can't find stock of 2-323914-1?
You can fill out our help required form which you can use to request a quote for 2-323914-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.