Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Orange |
---|---|
Splice Features | Strap |
Plating Material | Unplated |
Splice Material | Nickel |
Terminal & Splice Type | Splice |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Insulated | No |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Sealable | No |
High Temperature Rating | 649°C, 1200°F |
High Temperature Splice Terminal 10AWG to 12AWG Orange Loose Piece | Avnet America |
Body Brzd Butt Splice 12-10 | TE Connectivity 2-323698-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-323698-1?
Additional datasheets, footprints and schematics for 2-323698-1 are listed on our Part Details page. You can also find images and similar parts to 2-323698-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-323698-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-323698-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-323698-1 fall under?
The 2-323698-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-323698-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-323698-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-323698-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-323698-1 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 2-323698-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-323698-1 often in real-time on the comparison pages.
What if I can't find stock of 2-323698-1?
You can fill out our help required form which you can use to request a quote for 2-323698-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.