Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated, Nickel |
---|---|
Weight per Piece | 1.927g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .145in, 3.68mm |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Barrel Inside Diameter | .129in, 3.277mm |
Overall Length | .739in, 18.77mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Sealable | No |
Stud Size | M3.5, #6 |
Shape Description | RING-049 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | 1200°F, 649°C |
Ring Terminal 10AWG to 12AWG M3.5 Nickel T/R | Avnet America |
Solis 12-10 Ht Ring #6, Tape | TE Connectivity 2-323059-3 | RS Americas |
Special Order: SOLIS 12-10 HT RING #6, TAPE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 2-323059-3 | Internal Number: 2-323059-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-323059-3?
Additional datasheets, footprints and schematics for 2-323059-3 are listed on our Part Details page. You can also find images and similar parts to 2-323059-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-323059-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-323059-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-323059-3 fall under?
The 2-323059-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-323059-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-323059-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-323059-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-323059-3 have stock available?
Authorised distributors including Avnet America, RS Americas and TE Store have stock available or on a lead time for 2-323059-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-323059-3 often in real-time on the comparison pages.
What if I can't find stock of 2-323059-3?
You can fill out our help required form which you can use to request a quote for 2-323059-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.