Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.41
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.59
|
11,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.59
|
3,375
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$1.49
|
-
|
Buy Now | |
TE Store
from US$2.27
|
-
|
Buy Now |
Plating Material | Unplated, Nickel |
---|---|
Weight per Piece | .759g |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Nickel |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Barrel Inside Diameter | 2.16mm, .085in |
Overall Length | 16.15mm, .636in |
Stud Diameter | 5mm, .197in |
Tongue Thickness | .031in, .79mm |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Insulated | No |
Shape Description | RING-054 |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 1200°F, 649°C |
TERMINAL,SOLIS R HT 16-14 10 | Heilind Electronics |
Terminal,solis R Ht 16-14 10 |Amp Te Connectivity 2-322335-5 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 16.15mm 8.71mm Tape | Avnet America |
Terminal, inal, Solis R Ht 16-14 10 | TE Connectivity 2-322335-5 | RS Americas |
Special Order: TERMINAL,SOLIS R HT 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 2-322335-5 | Internal Number: 2-322335-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-322335-5?
Additional datasheets, footprints and schematics for 2-322335-5 are listed on our Part Details page. You can also find images and similar parts to 2-322335-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-322335-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-322335-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-322335-5 fall under?
The 2-322335-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-322335-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-322335-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-322335-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-322335-5 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-322335-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-322335-5 often in real-time on the comparison pages.
What if I can't find stock of 2-322335-5?
You can fill out our help required form which you can use to request a quote for 2-322335-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.