Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
25,979
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
25,979
in stock
|
Buy Now | |
element14
from US$0.14
|
25,979
in stock
|
Buy Now | |
Boersig
from US$0.17
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now |
Color | Blue |
---|---|
Cable Seal Material | Silicone Rubber |
Number of Positions | 4 |
Centerline (Pitch) | .098in, 2.5mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | Plug Housing |
Packaging Method | Bag |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Accessory Type | O-Ring |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Perimeter Seal Plug Housing 4Pin Rohs Compliant: Yes |Te Connectivity 2321920-4 | Newark Electronics |
Seal Plug Housing 4 Pin Silicone Rubber Blue | Avnet America |
Where can I find additional details, specifications and documents for a 2321920-4?
Additional datasheets, footprints and schematics for 2321920-4 are listed on our Part Details page. You can also find images and similar parts to 2321920-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2321920-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2321920-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2321920-4 fall under?
The 2321920-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 2321920-4 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2321920-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2321920-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2321920-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and Future Electronics have stock available or on a lead time for 2321920-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2321920-4 often in real-time on the comparison pages.
What if I can't find stock of 2321920-4?
You can fill out our help required form which you can use to request a quote for 2321920-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.