Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Nickel, Unplated |
---|---|
Weight per Piece | .52g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .3 – 1.42mm², 22 – 16AWG, 509 – 3260CMA |
Barrel Inside Diameter | 1.549mm, .061in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Overall Length | .574in, 14.58mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-053 |
Insulated | No |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 649°C, 1200°F |
Where can I find additional details, specifications and documents for a 2-321891-1?
Additional datasheets, footprints and schematics for 2-321891-1 are listed on our Part Details page. You can also find images and similar parts to 2-321891-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-321891-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-321891-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-321891-1 fall under?
The 2-321891-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-321891-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-321891-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-321891-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-321891-1 have stock available?
There is no stock from authorised distributors for 2-321891-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-321891-1 often in real-time on the comparison pages.
What if I can't find stock of 2-321891-1?
You can fill out our help required form which you can use to request a quote for 2-321891-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.