Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Color | Gray |
Connector Code | 1 |
Cable Exit Angle | 180° |
Blank Cavity Position | 0 |
Number of Rows | 2 |
Number of Positions | 4 |
Mating Pin Diameter | 1.59mm, .062in |
Contact Current Rating (Max) | 13A |
Height | 22.45mm, .884in |
Length | 47.55mm, 1.872in |
Width | .969in, 24.6mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 5.3mm, .209in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power, Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Box |
Connector System | Wire-to-Device, Wire-to-Wire |
Sealable | Yes |
Connector Style | Housing for male terminals |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Row-to-Row Spacing | 4.5mm, .177in |
Primary Locking Feature | Integrated in Housing |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Automotive Housing, Rcpt, 4Pos, Key A | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 4POS, KEY A | element14 |
4POS,AMPSEAL 16,PIN HSG ASSY,SLD,COD 1 Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .062 in Connector System: Wire-to-Device Wire-to-Wire Number of Positions: 4 Housing for Male Terminals 1.59 mm .062" Wire-to-Device | Ampseal 16 Housing | Part Number: 2320915-1 | Internal Number: 2320915-1 | TE Connectivity | TE Store |
Conn Housing Sealed Housing Receptacle 4 POS 5.3mm ST Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 2320915-1?
Additional datasheets, footprints and schematics for 2320915-1 are listed on our Part Details page. You can also find images and similar parts to 2320915-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2320915-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2320915-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2320915-1 fall under?
The 2320915-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2320915-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2320915-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2320915-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2320915-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 2320915-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2320915-1 often in real-time on the comparison pages.
What if I can't find stock of 2320915-1?
You can fill out our help required form which you can use to request a quote for 2320915-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.