Status: | Unknown |
---|---|
Series: | Quint Series |
RoHS: | Unknown |
Prices starting from US$241.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$294.25
|
13
in stock
|
Buy Now | |
RS Americas
from US$409.79
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$380.43
|
11
in stock
|
Buy Now | |
element14
from US$384.77
|
5
in stock
|
Buy Now | |
Farnell
from US$272.46
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$525.88
|
-
|
Buy Now | |
Distrelec
from US$241.09
|
-
|
Buy Now | |
Sager
from US$394.39
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 120W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | Quint Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 18V |
DC / DC Converter Mounting | DIN Rail |
DC / DC Converter Output Type | Fixed |
SVHC | Lead (15-Jan-2019) |
Approvals & Standards | UL |
Output Current Max | 5A |
Output Voltage Nom. | 24V |
Power Supply DC/DC Converter 12V/24V/5A | RS |
DC-DC Converter, 24V 120W QUINT POWER Series | Phoenix Contact 2320131 | RS Americas |
Dc-Dc Converter, 24V, 5A | Newark Electronics |
DC-DC CONVERTER, 24V, 5A | element14 |
DC to DC Converter Unit 5A at 13.5W - QUINT-PS/12DC/24DC/ 5 | Carlton-Bates |
Phoenix Contact DC / DC Converter, 9 ... 18VDC, 24V, 5A, | Distrelec |
Isolated DC/DC Converters - DIN Rail Mount QUINT-PS/12DC/24DC/5 | Sager |
Where can I find additional details, specifications and documents for a 2320131?
Additional datasheets, footprints and schematics for 2320131 are listed on our Part Details page. You can also find images and similar parts to 2320131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2320131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2320131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2320131 fall under?
The 2320131 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2320131 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2320131 you can contact the distributor directly for product support, shipping queries etc.
Is the 2320131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2320131 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2320131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2320131 often in real-time on the comparison pages.
What if I can't find stock of 2320131?
You can fill out our help required form which you can use to request a quote for 2320131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.