Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.88
|
270
in stock
|
Buy Now | |
Rapid Electronics
from US$8.66
|
325
in stock
|
Buy Now | |
Chip One Stop
from US$7.96
|
325
in stock
|
Buy Now | |
Distrelec
from US$4.19
|
325
in stock
|
Buy Now | |
TE Store
from US$4.85
|
166
in stock
|
Buy Now | |
Newark Electronics
from US$2.21
|
79
in stock
|
Buy Now | |
element14
from US$4.21
|
79
in stock
|
Buy Now | |
Farnell
from US$4.21
|
79
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,484
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
445
in stock
|
Buy Now | |
Avnet America
from US$7.29
|
-
|
Buy Now | |
RS Americas
from US$3.20
|
-
|
Buy Now | |
Boersig
from US$8.93
|
-
|
Buy Now |
Keying | Minus |
---|---|
Contact Base Material | Copper Alloy |
Contact Finish | Tin |
Wire Size | 6mm², 14AWG, 4mm², 2.5mm², 10AWG, 12AWG |
Housing Color | Black |
Housing Material | Polyphenylene Ether (PPE) + Polystyrene (PS) |
Packaging Quantity | 200 |
Connector Style | Plug |
Product Type | Connector |
Connector Type | Cable Coupler |
Solar Conn/Photovoltaic Conn SOLARLOK 2.0 NEG. | Rapid Electronics |
TE Connectivity SLK-PI-1-BL-XX SOLARLOK 2.0 1500V Solar | Distrelec |
SLK-PI-1-BL-XX SOLARLOK 2.0 1500V Solar Connector Type: Cable Coupler Solar Connector Style: Plug Contact Base Material: Copper Alloy Solar Connector & Adapter Keying: Minus Wire Size: 12 AWG 10 AWG 14 AWG Cable Coupler Plug Copper Alloy Minus | Solarlok Slk 2.0 Dc Plug & Splice Connector | Part Number: 2315176-1 | Internal Number: 2315176-1 | 12 AWG | TE Connectivity | TE Store |
Connector, Plug, 1Pos, Cable | Newark Electronics |
CONNECTOR, PLUG, 1POS, CABLE | element14 |
SOLARLOK 2.0 NEGATIVE SLK-PI-1-BL-XX SOLARLOK 2.0 | Heilind Electronics |
Photovoltaic / Solar Connector, Male Cable Coupler, Minus, Cable Mount, IPX8, 10 AWG, 35 A | Avnet America |
Connector Assembly, Plug, Negative, Tin, Copper Alloy, Black, Solarlock 2.0 Series | TE Connectivity 2315176-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2315176-1?
Additional datasheets, footprints and schematics for 2315176-1 are listed on our Part Details page. You can also find images and similar parts to 2315176-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2315176-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2315176-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2315176-1 fall under?
The 2315176-1 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 2315176-1 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2315176-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2315176-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2315176-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and TE Store have stock available or on a lead time for 2315176-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2315176-1 often in real-time on the comparison pages.
What if I can't find stock of 2315176-1?
You can fill out our help required form which you can use to request a quote for 2315176-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.