Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Finish | Tin |
---|---|
Contact Base Material | Copper Alloy |
Wire Size | 2.5mm², 6mm², 14AWG, 4mm², 10AWG, 12AWG |
Housing Color | Black |
Housing Material | Polyphenylene Ether (PPE) + Polystyrene (PS) |
Packaging Quantity | 100 |
Connector Style | Plug-Socket |
Product Type | Connector |
Connector Type | Cable Coupler |
Connector: solar | Transfer Multisort Elektronik |
Solarlok Kit Rohs Compliant: Yes |Te Connectivity 2347245-1 | Newark Electronics |
Connector Assembly, Plug-Socket, Tin, Copper Alloy, Black, Solarlock 2.0 Series | TE Connectivity 2347245-1 | RS Americas |
SOLARLOK 2.0 Kit Includes Pin and Socket Connector | Avnet America |
Where can I find additional details, specifications and documents for a 2347245-1?
Additional datasheets, footprints and schematics for 2347245-1 are listed on our Part Details page. You can also find images and similar parts to 2347245-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2347245-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2347245-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2347245-1 fall under?
The 2347245-1 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 2347245-1 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2347245-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2347245-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2347245-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2347245-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2347245-1 often in real-time on the comparison pages.
What if I can't find stock of 2347245-1?
You can fill out our help required form which you can use to request a quote for 2347245-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.