Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
3,409
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
3,399
in stock
|
Buy Now | |
element14
from US$0.36
|
3,399
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
TE Store
from US$0.70
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Nickel |
Contact Classification | Signal, Power |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | .38µm |
Wire Size | .5 – 1.25mm², 20 – 16AWG |
Accepts Wire Insulation Diameter Range | 1.8 – 2.8mm, .071 – .11in |
Operating Voltage | 250VAC, 600VAC, 600VDC, 250VDC |
Centerline (Pitch) | .207in, 5.08mm |
Wire Range Mark | L |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Tab Contact |
Circuit Application | Power |
Barrel Type | Open Barrel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Loose Piece Receptacle Contact 20 AWG to 16 AWG AU0.38â•¡m L Size HD3 HDC Dynamic | Future Electronics |
CONTACT, SOCKET, 20-16AWG, CRIMP | Farnell |
Contact, Socket, 20-16Awg, Crimp | Newark Electronics |
Contact Socket 20AWG to 16AWG Copper Alloy Gold Crimp Loose Piece | Avnet America |
Special Order: DYNAMIC D-3 FMLB REC CONT AU0.38 L L/P Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 20 – 16 AWG Wire Size: .5 – 1.42 mm² Product Terminates To: Wire & Cable Receptacle Gold 20 – 16 AWG .5 – 1.42 mm² | Dynamic 3000 Contact | Part Number: 2311162-3 | Internal Number: 2311162-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2311162-3?
Additional datasheets, footprints and schematics for 2311162-3 are listed on our Part Details page. You can also find images and similar parts to 2311162-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2311162-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2311162-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2311162-3 fall under?
The 2311162-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2311162-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2311162-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2311162-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2311162-3 have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for 2311162-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2311162-3 often in real-time on the comparison pages.
What if I can't find stock of 2311162-3?
You can fill out our help required form which you can use to request a quote for 2311162-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.