Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
4,331
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
10,000
in stock
|
Buy Now | |
element14
from US$0.35
|
4,331
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
3,748
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
TE Store
from US$0.72
|
-
|
Buy Now |
Contact Classification | Power, Signal |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Termination Area Plating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Current Rating (Max) | 15A |
Accepts Wire Insulation Diameter Range | .0866 – .11in, 2.2 – 2.8mm |
Wire Size | 1.25 – 2.2mm², 16 – 14AWG |
Operating Voltage | 250VAC, 600VDC, 600VAC, 250VDC |
Centerline (Pitch) | 5.08mm, .207in |
Wire Range Mark | 2L |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
Circuit Application | Power |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HEAVY DUTY CONTACT, SOCKET, CRIMP, 14AWG | element14 |
Contact, Socket, 16-14Awg, Crimp | Newark Electronics |
DYNAMIC D-3 FMLB REC CONT AU0.38 2L L/P | Future Electronics |
Contact Socket 16AWG to 14AWG Copper Alloy Gold Crimp Loose Piece | Avnet America |
Special Order: DYNAMIC D-3 FMLB REC CONT AU0.38 2L L/P Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 16 – 14 AWG Wire Size: 1.23 – 2.27 mm² Product Terminates To: Wire & Cable Receptacle Gold 16 – 14 AWG 1.23 – 2.27 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 2311162-4 | Internal Number: 2311162-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2311162-4?
Additional datasheets, footprints and schematics for 2311162-4 are listed on our Part Details page. You can also find images and similar parts to 2311162-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2311162-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2311162-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2311162-4 fall under?
The 2311162-4 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2311162-4 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2311162-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2311162-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2311162-4 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 2311162-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2311162-4 often in real-time on the comparison pages.
What if I can't find stock of 2311162-4?
You can fill out our help required form which you can use to request a quote for 2311162-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.