Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
4,998
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
34,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
4,998
in stock
|
Buy Now | |
element14
from US$0.31
|
4,998
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
4,900
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
TE Store
from US$0.60
|
-
|
Buy Now |
Contact Base Material | Copper Alloy |
---|---|
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Termination Area Plating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Classification | Signal/Power |
Accepts Wire Insulation Diameter Range | .031 – .055in, .8 – 1.4mm |
Wire Size | 28 – 24AWG, .08 – .2mm² |
Operating Voltage | 600VAC, 250VAC, 250VDC, 600VDC |
Centerline (Pitch) | .207in, 5.08mm |
Wire Range Mark | S |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Circuit Application | Signal, Power |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Sealable | No |
Wire/Cable Type | Discrete Wire, Stranded |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Rectangular MIL Spec Conn DYNAMIC D-3 FMLB REC | Rapid Electronics |
HEAVY DUTY CONTACT, SOCKET, CRIMP, 24AWG | Farnell |
Contact, Socket, 28-24Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 28-24AWG, CRIMP | element14 |
TE Connectivity DYNAMIC D-3 FMLB REC CONT AU0.38 S L/P R | Distrelec |
DYNAMIC D-3 FMLB REC CONT AU0.38 | Future Electronics |
Contact Socket 28AWG to 24AWG Copper Alloy Gold Crimp Loose Piece | Avnet America |
Special Order: DYNAMIC D-3 FMLB REC CONT AU0.38 S L/P Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 28 – 24 AWG Wire Size: .08 – .24 mm² Product Terminates To: Wire & Cable Receptacle Gold 28 – 24 AWG .08 – .24 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 2311162-1 | Internal Number: 2311162-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2311162-1?
Additional datasheets, footprints and schematics for 2311162-1 are listed on our Part Details page. You can also find images and similar parts to 2311162-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2311162-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2311162-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2311162-1 fall under?
The 2311162-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2311162-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2311162-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2311162-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2311162-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 2311162-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2311162-1 often in real-time on the comparison pages.
What if I can't find stock of 2311162-1?
You can fill out our help required form which you can use to request a quote for 2311162-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.