Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.38
|
33
in stock
|
Buy Now | |
Rapid Electronics
from US$28.14
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$30.60
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$16.38
|
33
in stock
|
Buy Now | |
element14
from US$29.47
|
33
in stock
|
Buy Now | |
Avnet America
from US$24.36
|
-
|
Buy Now | |
RS Americas
from US$34.26
|
-
|
Buy Now | |
Boersig
from US$28.98
|
-
|
Buy Now |
Insulator Material | Polycarbonate Film Plus Acrylic Adhesive Layer |
---|---|
Bolster Plate Assembly Material | Stainless Steel |
Socket Type | LGA 3647 |
Comment | Narrow Type without Cover. |
Packaging Method | Box & Tray |
Accessory Type | Bolster Assembly |
Operating Temperature Range | -13 – 212°F, -25 – 100°C |
NRW FABRIC BOLSTER P0 W/O COVER | Rapid Electronics |
BOLSTER ASSEMBLY, SOCKET | Farnell |
Bloster Assembly, Ss, Lga 3647 Socket | Newark Electronics |
BLOSTER ASSEMBLY, SS, LGA 3647 SOCKET | element14 |
NRW Fabric Bolster Assembly for LGA 3647 Socket Stainless Steel Tray/Box | Avnet America |
NRW FABRIC BOLSTER, P0, W/O COVER | TE Connectivity 2310924-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Bolster Assembly |
---|---|
For Use With | AMP LGA 3647 Sockets |
Product Range | - |
Where can I find additional details, specifications and documents for a 2310924-3?
Additional datasheets, footprints and schematics for 2310924-3 are listed on our Part Details page. You can also find images and similar parts to 2310924-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2310924-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2310924-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2310924-3 fall under?
The 2310924-3 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > IC Socket Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2310924-3 when available in the IC Socket Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2310924-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2310924-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2310924-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 2310924-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2310924-3 often in real-time on the comparison pages.
What if I can't find stock of 2310924-3?
You can fill out our help required form which you can use to request a quote for 2310924-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.