Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.60
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$30.26
|
5,078
in stock
|
Buy Now | |
Chip One Stop
from US$13.50
|
5,078
in stock
|
Buy Now | |
Future Electronics
from US$17.79
|
168
in stock
|
Buy Now | |
Heilind Electronics
from US$28.66
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$37.84
|
68
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$28.66
|
36
in stock
|
Buy Now | |
element14
from US$27.00
|
10
in stock
|
Buy Now | |
Avnet America
-
|
48
in stock
|
Buy Now | |
RS Americas
from US$38.16
|
-
|
Buy Now | |
TTI Europe
from US$22.57
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Thickness | 30µin |
---|---|
Plating Material | Gold |
Frame Style | C Shape |
Grid Spacing | .9906 x .8585mm, .039 x .0338in |
Number of Positions | 1823 |
Contact Mating Area Plating Thickness | 30 |
Contact Base Material | Copper Alloy |
Socket Type | LGA 3647 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
Centerline (Pitch) | .0338in, .039in, .8585mm, .9906mm |
壳体颜色 | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Heat Sink Attachment | Without |
PCB Mounting Style | Surface Mount Solder Ball |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | Lead-Free Solderball |
Tray Color | Blue |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Socket |
Connector System | Board-to-Board |
Operating Temperature Range | -13 – 212°F, -25 – 100°C |
IC & COMPONENT SKT, 3647POS, LGA | Farnell |
CONN SOCKET LGA 3647POS GOLD | Future Electronics |
| Heilind Electronics |
Lga Socket, 3647Pos | Newark Electronics |
LGA SOCKET, 3647POS | element14 |
Conn LGA Socket SKT 3647 POS 0.99mm Solder ST SMD Tray | Avnet America |
RIGHT SIDE LGA3647-0 SOCKET-P0 FOR ODM | TE Connectivity 2-2129710-6 | RS Americas |
RIGHT SIDE LGA3647-0 SOCKET-P0 | TTI Europe |
Where can I find additional details, specifications and documents for a 2-2129710-6?
Additional datasheets, footprints and schematics for 2-2129710-6 are listed on our Part Details page. You can also find images and similar parts to 2-2129710-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2129710-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2129710-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2129710-6 fall under?
The 2-2129710-6 is listed under Connectors > Card & Socket Connectors > IC Sockets > LGA Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-2129710-6 when available in the LGA Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2129710-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2129710-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2129710-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Future Electronics and Heilind Electronics have stock available or on a lead time for 2-2129710-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2129710-6 often in real-time on the comparison pages.
What if I can't find stock of 2-2129710-6?
You can fill out our help required form which you can use to request a quote for 2-2129710-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.