Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.99
|
119
in stock
|
Buy Now | |
element14
from US$7.63
|
119
in stock
|
Buy Now | |
Farnell
from US$7.47
|
119
in stock
|
Buy Now | |
Avnet America
from US$7.29
|
-
|
Buy Now | |
RS Americas
from US$3.20
|
-
|
Buy Now | |
Boersig
from US$8.93
|
-
|
Buy Now | |
Distrelec
from US$4.19
|
-
|
Buy Now | |
TE Store
from US$4.97
|
-
|
Buy Now |
Keying | Plus |
---|---|
Contact Finish | Tin |
Contact Base Material | Copper Alloy |
Wire Size | 2.5mm², 12AWG, 14AWG, 4mm², 6mm², 10AWG |
Housing Color | Black |
Housing Material | Polyphenylene Ether (PPE) + Polystyrene (PS) |
Packaging Quantity | 200 |
Connector Style | Socket |
Product Type | Connector |
Connector Type | Cable Coupler |
Connector, Rcpt, 1Pos, Cable | Newark Electronics |
CONNECTOR, RCPT, 1POS, CABLE | element14 |
Photovoltaic / Solar Connector, Female Cable Coupler, Plus, Cable Mount, IPX8, 10 AWG, 35 A | Avnet America |
Connector Assembly, Socket, positivee, Tin, Copper Alloy, Black, Solarlock 2.0 Series | TE Connectivity 2308033-1 | RS Americas |
TE Connectivity SLK-SK-1-BL-XX SOLARLOK 2.0 1500V Solar | Distrelec |
SLK-SK-1-BL-XX SOLARLOK 2.0 1500V Solar Connector Type: Cable Coupler Solar Connector Style: Socket Contact Base Material: Copper Alloy Solar Connector & Adapter Keying: Plus Wire Size: 10 AWG 14 AWG 12 AWG Cable Coupler Socket Copper Alloy Plus | Solarlok Slk 2.0 Dc Plug & Splice Connector | Part Number: 2308033-1 | Internal Number: 2308033-1 | 10 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2308033-1?
Additional datasheets, footprints and schematics for 2308033-1 are listed on our Part Details page. You can also find images and similar parts to 2308033-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2308033-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2308033-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2308033-1 fall under?
The 2308033-1 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 2308033-1 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2308033-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2308033-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2308033-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 2308033-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2308033-1 often in real-time on the comparison pages.
What if I can't find stock of 2308033-1?
You can fill out our help required form which you can use to request a quote for 2308033-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.