Status: | Unknown |
---|---|
Series: | RFA Series |
RoHS: | Unknown |
Flow Rate Min | 0.1GPM (US) |
---|---|
Flow Rate Max | 1GPM (US) |
Pressure Max | 13.8bar |
Supply Voltage DC Min | 21.6V |
Supply Voltage DC Max | 26.4V |
Accuracy % | 7% |
Port Size | 6.35mm |
Product Range | RFA Series |
Flow Sensor, 0.1-1Gpm, 13.8Bar, 6.35Mm | Newark Electronics |
Flow Sensor, Flow Rate Monitor, brass, 1/4NPT, .1-1GPM, RFA series | Gems Sensors 230209 | RS Americas |
Where can I find additional details, specifications and documents for a 230209?
Additional datasheets, footprints and schematics for 230209 are listed on our Part Details page. You can also find images and similar parts to 230209 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 230209 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 230209 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 230209 fall under?
The 230209 is listed under Sensors & Transducers > Sensors > Flow Sensors > Liquid Flow Sensors.
Can I view similar or alternative parts?
You can view similar parts to 230209 when available in the Liquid Flow Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 230209 you can contact the distributor directly for product support, shipping queries etc.
Is the 230209 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 230209 have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for 230209.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 230209 often in real-time on the comparison pages.
What if I can't find stock of 230209?
You can fill out our help required form which you can use to request a quote for 230209 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.