Status: | Unknown |
---|---|
Series: | RFA Series |
RoHS: | Unknown |
Flow Rate Min | 0.5GPM (US) |
---|---|
Flow Rate Max | 5GPM (US) |
Pressure Max | 13.8bar |
Supply Voltage DC Min | 21.6V |
Supply Voltage DC Max | 26.4V |
Accuracy % | 7% |
Port Size | 6.35mm |
Product Range | RFA Series |
Flow Sensor, 0.5-5Gpm, 13.8Bar, 6.35Mm | Newark Electronics |
RFA-FLOW RATE MONITORING | Gems Sensors 230202 | RS Americas |
Where can I find additional details, specifications and documents for a 230202?
Additional datasheets, footprints and schematics for 230202 are listed on our Part Details page. You can also find images and similar parts to 230202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 230202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 230202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 230202 fall under?
The 230202 is listed under Sensors & Transducers > Sensors > Flow Sensors > Liquid Flow Sensors.
Can I view similar or alternative parts?
You can view similar parts to 230202 when available in the Liquid Flow Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 230202 you can contact the distributor directly for product support, shipping queries etc.
Is the 230202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 230202 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 230202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 230202 often in real-time on the comparison pages.
What if I can't find stock of 230202?
You can fill out our help required form which you can use to request a quote for 230202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.