Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 3 Pieces M3 x 0.5mm Taps |
---|---|
Product Range | - |
Kit Contents Descriptive | 3 Taps |
Standard | DIN352 |
Tap Type | Taper |
Thread Size | M3 |
Tap Set, M3X0.5Mm, 3Pc | Newark Electronics |
TAP SET, M3X0.5MM, 3PC | element14 |
Ruko Cutting Tap Set, 3 Pieces, M3 x 0.5mm, 1/4", High Speed Steel (HSS) | Distrelec |
Where can I find additional details, specifications and documents for a 230-030?
Additional datasheets, footprints and schematics for 230-030 are listed on our Part Details page. You can also find images and similar parts to 230-030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 230-030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 230-030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 230-030 fall under?
The 230-030 is listed under Tools & Maintenance > Hand Tools > Taps Dies & Extraction.
Can I view similar or alternative parts?
You can view similar parts to 230-030 when available in the Taps Dies & Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 230-030 you can contact the distributor directly for product support, shipping queries etc.
Is the 230-030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 230-030 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 230-030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 230-030 often in real-time on the comparison pages.
What if I can't find stock of 230-030?
You can fill out our help required form which you can use to request a quote for 230-030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.