Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.02
Contact Configuration | SPDT |
---|---|
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 250V |
Contact Current AC Max | 15.1A |
Contact Current DC Max | 500mA |
Switch Terminals | Screw |
Over Travel | 0.125" |
Micro Door Switch, SPDT, 15A, 250VAC, Rod Actuator, Screw Termination, AC Series | Honeywell 22AC1 | RS Americas |
Basic / Snap Action Switches 15 A @ 250 VAC Rod Actuator | Sager |
Switch, DOOR, 15 AMPS, SPDT | RS |
Switch, Safety Interlock, Spdt, 15.1A, 250V | Newark Electronics |
Door Switch | element14 |
Switch, Door Interlock | Carlton-Bates |
Where can I find additional details, specifications and documents for a 22AC1?
Additional datasheets, footprints and schematics for 22AC1 are listed on our Part Details page. You can also find images and similar parts to 22AC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22AC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22AC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22AC1 fall under?
The 22AC1 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to 22AC1 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22AC1 you can contact the distributor directly for product support, shipping queries etc.
Is the 22AC1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22AC1 have stock available?
Authorised distributors including RS Americas, Sager, RS, Newark Electronics and element14 have stock available or on a lead time for 22AC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22AC1 often in real-time on the comparison pages.
What if I can't find stock of 22AC1?
You can fill out our help required form which you can use to request a quote for 22AC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.