Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.60
|
No stock
|
Buy Now | |
TE Store
from US$44.10
|
443
in stock
|
Buy Now | |
Rapid Electronics
from US$68.97
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$62.00
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$11.22
|
1
in stock
|
Buy Now | |
element14
from US$48.05
|
1
in stock
|
Buy Now | |
Farnell
from US$49.29
|
1
in stock
|
Buy Now | |
Future Electronics
from US$38.23
|
-
|
Buy Now | |
Avnet America
from US$34.95
|
-
|
Buy Now | |
RS Americas
from US$57.61
|
-
|
Buy Now | |
Boersig
from US$51.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Heat Sink Finish | Anodized Black |
---|---|
Heat Sink Style | Fin |
Heat Sink Height Class | Custom |
Heat Sink Height | 6.77mm, .266in |
Number of Ports | 2 |
Rear EONs per Port Column | 3 |
Number of Positions | 76 |
Lightpipe Configuration | Quad Square |
Port Matrix Configuration | 2 x 1 |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µm, .76µin |
Contact Current Rating (Max) | .5A |
Contact Underplating Material | Tin |
端子の下地めっきの材料 | Tin |
PCB Thickness (Recommended) | .064in, 1.59mm |
Tail Length | .079in, 2mm |
Data Rate (Max) | 25Gb/s |
Centerline (Pitch) | .0315in, .8mm |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
For Use With Pluggable I/O Products | QSFP28 MSA Compatible Transceiver, QSFP28 Cable Assembly |
Pluggable I/O Applications | Thermally Enhanced |
Heat Sink Compatible | No |
Enhancements | Thermally Enhanced |
Included Lightpipe | Yes |
EMI Containment Feature Type | Internal/External EMI Springs |
Packaging Method | Box & Tray |
Form Factor | zQSFP+ |
Thermal Accessory Type Included | Heat Sink |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Cage Type | Stacked |
Product Type | Cage Assembly with Integrated Connector |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
ZQSFP+ STACKED REC ASSEMBLY 2X1,HS Form Factor: zQSFP+ Pluggable I/O Product Type: Cage Assembly with Integrated Connector Centerline (Pitch): .032 in Centerline (Pitch): .8 mm Sealable: No zQSFP+ Cage Assembly with Integrated Connector .032" .8 mm | Pluggable I/o Connectors & Cage | Part Number: 2299940-5 | Internal Number: 2299940-5 | .032" | TE Connectivity | TE Store |
ZQSFP+ STACKED REC ASSEMBLY 2X1 HS | Rapid Electronics |
I/O Conn, Zqsfp+, Rcpt, 76Pos, Pressfit | Newark Electronics |
I/O CONN, ZQSFP+, RCPT, 76POS, PRESSFIT | element14 |
ZQSFP+ stacked receptacle assembly 2x2 | RS |
ZQSFP plus STACKED REC ASSEMBLY 2X1,HS, QSFP, QSFP plus and zQSPF plus | TE Connectivity 2299940-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 76Contacts |
---|---|
Gender | Receptacle |
Connector Type | ZQSFP+ |
Contact Termination Type | Press Fit |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Where can I find additional details, specifications and documents for a 2299940-5?
Additional datasheets, footprints and schematics for 2299940-5 are listed on our Part Details page. You can also find images and similar parts to 2299940-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2299940-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2299940-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2299940-5 fall under?
The 2299940-5 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2299940-5 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2299940-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2299940-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2299940-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 2299940-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2299940-5 often in real-time on the comparison pages.
What if I can't find stock of 2299940-5?
You can fill out our help required form which you can use to request a quote for 2299940-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.