Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$84.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$114.33
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$96.46
|
44
in stock
|
Buy Now | |
Rapid Electronics
from US$111.29
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$95.70
|
44
in stock
|
Buy Now | |
Farnell
from US$115.19
|
36
in stock
|
Buy Now | |
Avnet America
from US$84.66
|
-
|
Buy Now | |
Boersig
from US$114.70
|
-
|
Buy Now |
Heat Sink Height | 6.77mm, .266in |
---|---|
Heat Sink Height Class | Custom |
Heat Sink Style | Fin |
Heat Sink Finish | Anodized Black |
Rear EONs per Port Column | 3 |
Number of Positions | 228 |
Number of Ports | 6 |
Port Matrix Configuration | 2 x 3 |
Contact Mating Area Plating Thickness | .76µin, 30µm |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
端子の下地めっきの材料 | Tin |
Contact Underplating Material | Tin |
Tail Length | .079in, 2mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Data Rate (Max) | 25Gb/s |
Centerline (Pitch) | .8mm, .0315in |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
For Use With Pluggable I/O Products | QSFP28 MSA Compatible Transceiver, QSFP28 Cable Assembly |
Pluggable I/O Applications | Thermally Enhanced |
Heat Sink Compatible | No |
Included Lightpipe | No |
Enhancements | Thermally Enhanced |
EMI Containment Feature Type | Internal/External EMI Springs |
Packaging Method | Box & Tray |
Cage Type | Stacked |
Connector & Contact Terminates To | Printed Circuit Board |
Thermal Accessory Type Included | Heat Sink |
Connector System | Cable-to-Board |
Product Type | Cage Assembly with Integrated Connector |
Form Factor | zQSFP+ |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
I/O Connectors Zqsfp+ Assy 2X3 Hs Without Lp |Amp Te Connectivity 2299924-2 | Newark Electronics |
I/O Connectors ZQSFP+ ASSY 2X3 HS without LP | Rapid Electronics |
TE Connectivity ZQSFP+ STACKED REC ASSEMBLY 2X3 4LP HS I | Distrelec |
CAGE CONN, ZQSFP, 2X3 STACKED, PRESS FIT | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 228Contacts |
---|---|
Gender | Receptacle |
Connector Type | ZQSFP+ |
Contact Termination Type | Press Fit |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Where can I find additional details, specifications and documents for a 2299924-2?
Additional datasheets, footprints and schematics for 2299924-2 are listed on our Part Details page. You can also find images and similar parts to 2299924-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2299924-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2299924-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2299924-2 fall under?
The 2299924-2 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2299924-2 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2299924-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2299924-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2299924-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2299924-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2299924-2 often in real-time on the comparison pages.
What if I can't find stock of 2299924-2?
You can fill out our help required form which you can use to request a quote for 2299924-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.