Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$58.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$80.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$88.59
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$104.13
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$108.00
|
1
in stock
|
Buy Now | |
Distrelec
from US$83.99
|
1
in stock
|
Buy Now | |
Avnet America
from US$58.10
|
-
|
Buy Now | |
element14
from US$75.32
|
-
|
Buy Now | |
Avnet Asia
from US$66.85
|
-
|
Buy Now |
Heat Sink Finish | Anodized Black |
---|---|
Heat Sink Style | Fin |
Port Matrix Configuration | 2 x 2 |
Number of Ports | 4 |
Number of Positions | 38 |
Rear EONs per Port Column | 3 |
Contact Mating Area Plating Thickness | 30µm, .76µin |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Tin |
Contact Underplating Material | Tin |
Tail Length | 2mm, .079in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Data Rate (Max) | 25Gb/s |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | QSFP28 Cable Assembly, QSFP28 MSA Compatible Transceiver |
Heat Sink Compatible | Yes |
Pluggable I/O Applications | Thermally Enhanced |
Circuit Application | Signal |
Included Lightpipe | No |
EMI Containment Feature Type | Internal/External EMI Springs |
Enhancements | Thermally Enhanced |
Packaging Method | Box & Tray |
Form Factor | zQSFP+ |
Thermal Accessory Type Included | Heat Sink |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Product Type | Cage Assembly with Integrated Connector |
Sealable | No |
Cage Type | Stacked |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
I/O Conn Zqsfp+ Assy 2X2 Without Upper Hsorlp |Amp Te Connectivity 2299870-4 | Newark Electronics |
I/O Conn ZQSFP+ ASSY 2X2 Without upper HSorLP | Rapid Electronics |
TE Connectivity THERMAL ZQSFP+ STACKED REC ASSEMBLY 2X2 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 38Contacts |
---|---|
Gender | Receptacle |
Connector Type | ZQSFP+ |
Contact Termination Type | Press Fit |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Where can I find additional details, specifications and documents for a 2299870-4?
Additional datasheets, footprints and schematics for 2299870-4 are listed on our Part Details page. You can also find images and similar parts to 2299870-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2299870-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2299870-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2299870-4 fall under?
The 2299870-4 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2299870-4 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2299870-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2299870-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2299870-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2299870-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2299870-4 often in real-time on the comparison pages.
What if I can't find stock of 2299870-4?
You can fill out our help required form which you can use to request a quote for 2299870-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.