Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Heat Sink Height Class | Custom |
---|---|
Heat Sink Style | Fin |
Heat Sink Finish | Anodized Black |
Heat Sink Height | 6.77mm, .266in |
Number of Positions | 38 |
Rear EONs per Port Column | 3 |
Number of Ports | 4 |
Port Matrix Configuration | 2 x 2 |
Contact Mating Area Plating Thickness | 30µm, .76µin |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Tin |
Contact Underplating Material | Tin |
PCB Thickness (Recommended) | 1.6mm, .065in |
Tail Length | 2mm, .079in |
Data Rate (Max) | 25Gb/s |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | QSFP28 MSA Compatible Transceiver, QSFP28 Cable Assembly |
Circuit Application | Signal |
Pluggable I/O Applications | Thermally Enhanced |
Heat Sink Compatible | No |
EMI Containment Feature Type | Internal/External EMI Springs |
Enhancements | Thermally Enhanced |
Included Lightpipe | No |
Packaging Method | Box & Tray |
Form Factor | zQSFP+ |
Thermal Accessory Type Included | Heat Sink |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Product Type | Cage Assembly with Integrated Connector |
Sealable | No |
Cage Type | Stacked |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
I/O Conn, Zqsfp+, Rcpt, 38Pos, Pressfit | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 38Contacts |
---|---|
Gender | Receptacle |
Connector Type | ZQSFP+ |
Contact Termination Type | Press Fit |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Where can I find additional details, specifications and documents for a 2299870-2?
Additional datasheets, footprints and schematics for 2299870-2 are listed on our Part Details page. You can also find images and similar parts to 2299870-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2299870-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2299870-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2299870-2 fall under?
The 2299870-2 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2299870-2 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2299870-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2299870-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2299870-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2299870-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2299870-2 often in real-time on the comparison pages.
What if I can't find stock of 2299870-2?
You can fill out our help required form which you can use to request a quote for 2299870-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.