Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$86.34
|
6
in stock
|
Buy Now | |
TE Store
from US$86.96
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$44.36
|
6
in stock
|
Buy Now | |
element14
from US$81.13
|
6
in stock
|
Buy Now | |
Future Electronics
from US$64.77
|
-
|
Buy Now | |
Avnet America
from US$63.85
|
-
|
Buy Now | |
RS Americas
from US$105.23
|
-
|
Buy Now |
Heat Sink Height | 6.77mm, .266in |
---|---|
Heat Sink Style | Fin |
Heat Sink Finish | Anodized Black |
Heat Sink Height Class | Custom |
Rear EONs per Port Column | 3 |
Lightpipe Configuration | Quad Square |
Number of Ports | 4 |
Port Matrix Configuration | 2 x 2 |
Number of Positions | 38 |
Contact Mating Area Plating Thickness | 30µm, .76µin |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Tin |
Contact Underplating Material | Tin |
Tail Length | 2mm, .079in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Data Rate (Max) | 25Gb/s |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Pluggable I/O Applications | Thermally Enhanced |
Circuit Application | Signal |
For Use With Pluggable I/O Products | QSFP28 MSA Compatible Transceiver, QSFP28 Cable Assembly |
Heat Sink Compatible | No |
Enhancements | Thermally Enhanced |
Included Lightpipe | Yes |
EMI Containment Feature Type | Internal/External EMI Springs |
Packaging Method | Box & Tray |
Form Factor | zQSFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Cage Assembly with Integrated Connector |
Sealable | No |
Thermal Accessory Type Included | Heat Sink |
Connector System | Cable-to-Board |
Cage Type | Stacked |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
THERMAL ZQSFP+ STACKED REC ASSEMBLY 2X2 Form Factor: zQSFP+ Pluggable I/O Product Type: Cage Assembly with Integrated Connector Sealable: No Circuit Application: Signal Data Rate (Max): 25 Gb/s zQSFP+ Cage Assembly with Integrated Connector Signal | Pluggable I/o Connectors & Cage | Part Number: 2299870-1 | Internal Number: 2299870-1 | TE Connectivity | TE Store |
I/O Conn, Zqsfp+, Rcpt, 38Pos, Pressfit | Newark Electronics |
I/O CONN, ZQSFP+, RCPT, 38POS, PRESSFIT | element14 |
THERMALZQSFP+STACKEDRECASSEMBLY2X2 | Future Electronics |
THERMAL ZQSFP plus STACKED REC ASSEMBLY 2X2, QSFP, QSFP plus and zQSPF plus | TE Connectivity 2299870-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 38Contacts |
---|---|
Gender | Receptacle |
Connector Type | ZQSFP+ |
Contact Termination Type | Press Fit |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Where can I find additional details, specifications and documents for a 2299870-1?
Additional datasheets, footprints and schematics for 2299870-1 are listed on our Part Details page. You can also find images and similar parts to 2299870-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2299870-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2299870-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2299870-1 fall under?
The 2299870-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2299870-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2299870-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2299870-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2299870-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 2299870-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2299870-1 often in real-time on the comparison pages.
What if I can't find stock of 2299870-1?
You can fill out our help required form which you can use to request a quote for 2299870-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.