Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.90
|
2,822
in stock
|
Buy Now | |
Newark Electronics
from US$2.31
|
2,822
in stock
|
Buy Now | |
element14
from US$2.44
|
2,822
in stock
|
Buy Now | |
Rapid Electronics
from US$5.76
|
66
in stock
|
Buy Now | |
Chip One Stop
from US$5.50
|
66
in stock
|
Buy Now | |
Avnet Asia
from US$0.60
|
60
in stock
|
Buy Now | |
Future Electronics
from US$2.43
|
-
|
Buy Now | |
Avnet America
from US$2.56
|
-
|
Buy Now | |
RS Americas
from US$3.19
|
-
|
Buy Now | |
Boersig
from US$3.39
|
-
|
Buy Now |
Color | Black |
---|---|
Cover Material | PC + ABS |
PQFP Type | Metric |
Socket Type | LGA 3647 |
Cover Flammability Rating | UL 94V-0 |
実装方法 | Box & Tray |
Accessory Type | Carrier |
Operating Temperature Range | -25 – 100°C, -13 – 212°F |
Carrier, Black, Pc/Abs, Lga 3647 Socket | Newark Electronics |
CARRIER, BLACK, PC/ABS, LGA 3647 SOCKET | element14 |
NRW NON-FABRIC CARRIER SOCKET P0 | Rapid Electronics |
NRW NON-FABRIC CARRIER, SOCKET P0 | TE Connectivity 2299806-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Carrier |
---|---|
For Use With | AMP LGA 3647 Sockets |
Product Range | - |
Where can I find additional details, specifications and documents for a 2299806-1?
Additional datasheets, footprints and schematics for 2299806-1 are listed on our Part Details page. You can also find images and similar parts to 2299806-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2299806-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2299806-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2299806-1 fall under?
The 2299806-1 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > IC Socket Covers.
Can I view similar or alternative parts?
You can view similar parts to 2299806-1 when available in the IC Socket Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2299806-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2299806-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2299806-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2299806-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2299806-1 often in real-time on the comparison pages.
What if I can't find stock of 2299806-1?
You can fill out our help required form which you can use to request a quote for 2299806-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.