Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.90
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$25.50
|
63
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$25.50
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$47.15
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$38.50
|
16
in stock
|
Buy Now | |
Distrelec
from US$43.15
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$7.32
|
5
in stock
|
Buy Now | |
element14
from US$24.28
|
5
in stock
|
Buy Now | |
Future Electronics
from US$23.08
|
-
|
Buy Now | |
Avnet America
from US$20.16
|
-
|
Buy Now | |
RS Americas
from US$28.36
|
-
|
Buy Now | |
Avnet Asia
from US$19.77
|
-
|
Buy Now | |
Boersig
from US$27.80
|
-
|
Buy Now |
Insulator Material | Polycarbonate Film Plus Acrylic Adhesive Layer |
---|---|
Bolster Plate Assembly Material | Stainless Steel |
Socket Type | LGA 3647 |
Comment | Narrow Type with Cover. |
Packaging Method | Box & Tray |
Accessory Type | Bolster Assembly |
Operating Temperature Range | -13 – 212°F, -25 – 100°C |
NRW NON-FABRIC BOLSTER,P0 ,W/ COVER | Heilind Electronics |
NRW NON-FABRIC BOLSTER P0 W/ COVER | Rapid Electronics |
TE Connectivity NRW NON-FABRIC BOLSTER P0 W/ COVER IC & | Distrelec |
Bloster Assy W/Cover, Ss, Lga 3647 Skt | Newark Electronics |
BLOSTER ASSY W/COVER, SS, LGA 3647 SKT | element14 |
NRW NON-FABRIC BOLSTER, P0,W/ COVER | TE Connectivity 2299804-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Bolster Assembly |
---|---|
For Use With | AMP LGA 3647 Sockets |
Product Range | - |
Where can I find additional details, specifications and documents for a 2299804-1?
Additional datasheets, footprints and schematics for 2299804-1 are listed on our Part Details page. You can also find images and similar parts to 2299804-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2299804-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2299804-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2299804-1 fall under?
The 2299804-1 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > IC Socket Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2299804-1 when available in the IC Socket Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2299804-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2299804-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2299804-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2299804-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2299804-1 often in real-time on the comparison pages.
What if I can't find stock of 2299804-1?
You can fill out our help required form which you can use to request a quote for 2299804-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.