Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.25
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
15,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
15,000
in stock
|
Buy Now | |
Farnell
from US$0.27
|
12,000
in stock
|
Buy Now | |
TE Store
from US$0.50
|
9,140
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 15A |
Contact Classification | Power, Signal |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Accepts Wire Insulation Diameter Range | 1.2 – 2.6mm, .047 – .102in |
Wire Size | .2 – .5mm², 24 – 20AWG |
Operating Voltage | 600VDC, 250VDC, 250VAC, 600VAC |
Contact Resistance | 1mΩ |
Centerline (Pitch) | .2in, 5.08mm |
Wire Range Mark | M |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
Circuit Application | Power |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board, Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire/Cable Type | Stranded, Discrete Wire |
Barrel Type | Open Barrel |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dynamic D-3 Fmlb Rec Cont Au0.38 M Size Rohs Compliant: Yes |Amp Te Connectivity 2298107-2 | Newark Electronics |
TE Connectivity DYNAMIC D-3 FMLB REC CONT AU0.38 M SIZE | Distrelec |
CONTACT, SOCKET, 24-20AWG, CRIMP | Farnell |
DYNAMIC D-3 FMLB REC CONT AU0.38 M SIZE Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Product Terminates To: Wire & Cable Receptacle Gold 24 – 20 AWG .2 – .6 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 2298107-2 | Internal Number: 2298107-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2298107-2?
Additional datasheets, footprints and schematics for 2298107-2 are listed on our Part Details page. You can also find images and similar parts to 2298107-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2298107-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2298107-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2298107-2 fall under?
The 2298107-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2298107-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2298107-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2298107-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2298107-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2298107-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2298107-2 often in real-time on the comparison pages.
What if I can't find stock of 2298107-2?
You can fill out our help required form which you can use to request a quote for 2298107-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.