Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
7,168
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
7,168
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
7,168
in stock
|
Buy Now | |
Farnell
from US$0.73
|
5,800
in stock
|
Buy Now | |
Heilind Electronics
from US$0.55
|
2,932
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.55
|
977
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
760
in stock
|
Buy Now | |
element14
from US$0.49
|
760
in stock
|
Buy Now | |
TE Store
from US$0.68
|
28
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
Boersig
from US$0.58
|
-
|
Buy Now |
Material | Silicone Rubber |
---|---|
Color | Natural |
Packaging Method | Bag |
Packaging Quantity | 270 |
Accessory Type | Grommet |
Product Type | Accessory |
TE Connectivity - AMP PCB Conn THERMOCOUPLE K-TYPE 2P.GROMMET | Distrelec |
CABLE GROMMET, SILICONE RUBBER, NATURAL | Farnell |
Grommet, Silicone Rubber, 1Mm, Nat Rohs Compliant: Yes |Te Connectivity 2295225-1 | Newark Electronics |
GROMMET, SILICONE RUBBER, 1MM, NAT | element14 |
THERMOCOUPLE CONN K-TYPE 2P.GROMMET Strain Relief Accessory Type: Grommet Primary Product Material: Silicone Rubber Primary Product Color: Natural UL Flammability Rating: None Operating Temperature Range: -4 – 428 °F Grommet Silicone Rubber Natural | Connector Strain Relief | Part Number: 2295225-1 | Internal Number: 2295225-1 | TE Connectivity | TE Store |
Thermocouple connector grommet | RS |
Dynamic, Thermocouple Connector K-Type 2P Grommet, Accessory, Silicone Rubber | TE Connectivity 2295225-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2295225-1?
Additional datasheets, footprints and schematics for 2295225-1 are listed on our Part Details page. You can also find images and similar parts to 2295225-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2295225-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2295225-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2295225-1 fall under?
The 2295225-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 2295225-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2295225-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2295225-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2295225-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 2295225-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2295225-1 often in real-time on the comparison pages.
What if I can't find stock of 2295225-1?
You can fill out our help required form which you can use to request a quote for 2295225-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.