Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$4.50
|
601
in stock
|
Buy Now | |
element14
from US$2.74
|
601
in stock
|
Buy Now | |
Farnell
from US$3.78
|
601
in stock
|
Buy Now | |
RS
from US$3.48
|
58
in stock
|
Buy Now | |
Future Electronics
from US$2.02
|
-
|
Buy Now | |
Avnet America
from US$1.90
|
-
|
Buy Now | |
RS Americas
from US$7.29
|
-
|
Buy Now | |
Boersig
from US$1.51
|
-
|
Buy Now | |
TTI Europe
from US$1.88
|
-
|
Buy Now |
Connector Code | A |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Body Material | PBT GF |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Current Rating (Max) | 17.5A |
Mating Tab Width | 1.2mm, .047in |
Height | 18.2mm, .717in |
Length | 52.9mm, 2.08in |
Width | 14.8mm, .583in |
Operating Voltage | 24VAC, 24VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .1in, 2.54mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Mounting Feature | With |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 375 |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Sealable | Yes |
Strain Relief | Yes |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Cap Housing, 2Pos, 17.5A, 24V Rohs Compliant: Yes |Te Connectivity 2292937-1 | Newark Electronics |
AUTOMOTIVE CAP HOUSING, 2POS, 17.5A, 24V | element14 |
2POS1.2X0.6TAB HSG ASSYSLDCOD A | Future Electronics |
Conn Sealed Housing PL 2 POS 2.54mm ST Cable Box | Avnet America |
Housing for Male Terminal, 2 Position, 2.54mm Centerline, Sealable, Key code A | TE Connectivity 2292937-1 | RS Americas |
S,1.2X0.6,TAB HSG ASSY,SLD,COD | TTI Europe |
Where can I find additional details, specifications and documents for a 2292937-1?
Additional datasheets, footprints and schematics for 2292937-1 are listed on our Part Details page. You can also find images and similar parts to 2292937-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2292937-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2292937-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2292937-1 fall under?
The 2292937-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2292937-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2292937-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2292937-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2292937-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 2292937-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2292937-1 often in real-time on the comparison pages.
What if I can't find stock of 2292937-1?
You can fill out our help required form which you can use to request a quote for 2292937-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.