Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.40
|
3,921
in stock
|
Buy Now | |
Newark Electronics
from US$5.79
|
3,921
in stock
|
Buy Now | |
Rapid Electronics
from US$5.37
|
3,921
in stock
|
Buy Now | |
Chip One Stop
from US$4.05
|
3,921
in stock
|
Buy Now | |
Farnell
from US$6.30
|
3,140
in stock
|
Buy Now | |
Heilind Electronics
-
|
314
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
104
in stock
|
Buy Now |
No. of Contacts | 38Contacts |
---|---|
Gender | Receptacle |
Connector Type | Micro QSFP |
Contact Termination Type | Surface Mount |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
2291536-1 - Microqsfp Rcpt Conn Smt R/A 38 Posn |Amp Te Connectivity 2291536-1 | Newark Electronics |
I/O Connectors MICROQSFP RCPT CONN SMT R/A 38 | Rapid Electronics |
TE Connectivity MICROQSFP RCPT CONN SMT R/A 38 POSN I/O Connectors MICROQSFP RCPT CONN SMT R/A 38 POSN | Distrelec |
I/O CONN, QSFP, 38POS, 1PORT, SMT | Farnell |
MICROQSFP RCPT SMT R/A 38 POSN | Heilind Electronics |
Where can I find additional details, specifications and documents for a 2291536-1?
Additional datasheets, footprints and schematics for 2291536-1 are listed on our Part Details page. You can also find images and similar parts to 2291536-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2291536-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2291536-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2291536-1 fall under?
The 2291536-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2291536-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2291536-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2291536-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2291536-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2291536-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2291536-1 often in real-time on the comparison pages.
What if I can't find stock of 2291536-1?
You can fill out our help required form which you can use to request a quote for 2291536-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.