Status: | Unknown |
---|---|
Series: | 2290 Series |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 100V |
Output Voltage Max | 10kV |
Output Current Min | 0A |
Output Current Max | 10mA |
Power Rating | 75W |
Supply Voltage Min | 90VAC |
Supply Voltage Max | 264VAC |
Manufacturer Warranty | 1 Year |
Product Range | 2290 Series |
Plug Type | EU SWISS UK |
Input Voltage | 90V AC to 246V AC |
PSU, 1CH, 10KV, 1MA, PROGRAMMABLE | element14 |
Where can I find additional details, specifications and documents for a 2290-10?
Additional datasheets, footprints and schematics for 2290-10 are listed on our Part Details page. You can also find images and similar parts to 2290-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2290-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2290-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2290-10 fall under?
The 2290-10 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2290-10 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2290-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 2290-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2290-10 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 2290-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2290-10 often in real-time on the comparison pages.
What if I can't find stock of 2290-10?
You can fill out our help required form which you can use to request a quote for 2290-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.