Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Thickness | 15µin |
---|---|
Plating Material | Gold |
Frame Style | Square |
Number of Positions | 1151 |
Grid Spacing | .914 x .914mm, .036 x .036in |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 15 |
Contact Current Rating (Max) | .5A |
Socket Type | LGA 1151 |
Centerline (Pitch) | .036in, .9144mm |
壳体颜色 | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Heat Sink Attachment | Without |
PCB Mounting Style | Surface Mount Solder Ball |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | Lead-Free Solderball |
Tray Color | Gray |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Socket |
Connector System | Board-to-Board |
Operating Temperature Range | -25 – 100°C, -13 – 212°F |
2287402-1 - Socket Assy Lga1151, 0.38Au |Amp Te Connectivity 2287402-1 | Newark Electronics |
Conn LGA Socket SKT 1151 POS 0.914mm Solder ST SMD Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2287402-1?
Additional datasheets, footprints and schematics for 2287402-1 are listed on our Part Details page. You can also find images and similar parts to 2287402-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2287402-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2287402-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2287402-1 fall under?
The 2287402-1 is listed under Connectors > Card & Socket Connectors > IC Sockets > LGA Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2287402-1 when available in the LGA Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2287402-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2287402-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2287402-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2287402-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2287402-1 often in real-time on the comparison pages.
What if I can't find stock of 2287402-1?
You can fill out our help required form which you can use to request a quote for 2287402-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.