Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Spring Plate Assembly Material | Stainless Steel |
---|---|
Backplate Material | Steel |
Top Support Plate Material | Stainless Steel |
Socket Type | LGA 1156 |
Packaging Method | Tray, Box & Tray |
Product Type | ILM/Backplate Kit |
Accessory Type | ILM Kit |
Operating Temperature Range | -25 – 100°C, -13 – 212°F |
Connector Accessories Hardware Kit Steel | Avnet America |
Where can I find additional details, specifications and documents for a 2069838-7?
Additional datasheets, footprints and schematics for 2069838-7 are listed on our Part Details page. You can also find images and similar parts to 2069838-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2069838-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2069838-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2069838-7 fall under?
The 2069838-7 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > IC Socket Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2069838-7 when available in the IC Socket Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2069838-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2069838-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2069838-7 have stock available?
Authorised distributors including Avnet America and Avnet Asia have stock available or on a lead time for 2069838-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2069838-7 often in real-time on the comparison pages.
What if I can't find stock of 2069838-7?
You can fill out our help required form which you can use to request a quote for 2069838-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.