Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$70.90
Heat Sink Height | .38in, 9.55mm |
---|---|
Heat Sink Finish | Anodized |
Heat Sink Style | Side-to-Side Air Flow |
Port Matrix Configuration | 1 x 2 |
Number of Fins | 23 |
PCB Thickness (Recommended) | 3mm |
Data Rate (Max) | 25Gb/s |
Packaging Method | Tray |
Product Line | J81 |
Cage Type | 1x2 |
Thermal Accessory Type Included | Yes |
Form Factor | CFP2 |
Sealable | No |
Pluggable I/O Accessory Type | Hardware Kit |
Product Type | Accessory |
CFP2 HARDWARE KIT, 1X2 Form Factor: CFP2 Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 85 °C CFP2 Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2287075-1 | Internal Number: 2287075-1 | TE Connectivity | TE Store |
Hardware Kit, 1X2, Cfp2 I/O Connector | Newark Electronics |
I/O Connectors | RS Americas |
Where can I find additional details, specifications and documents for a 2287075-1?
Additional datasheets, footprints and schematics for 2287075-1 are listed on our Part Details page. You can also find images and similar parts to 2287075-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2287075-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2287075-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2287075-1 fall under?
The 2287075-1 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 2287075-1 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2287075-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2287075-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2287075-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2287075-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2287075-1 often in real-time on the comparison pages.
What if I can't find stock of 2287075-1?
You can fill out our help required form which you can use to request a quote for 2287075-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.