Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.39
|
No stock
|
Buy Now | |
TE Store
from US$29.72
|
1,161
in stock
|
Buy Now | |
Heilind Electronics
-
|
55
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$32.02
|
-
|
Buy Now | |
Future Electronics
from US$23.42
|
-
|
Buy Now | |
Avnet America
from US$21.58
|
-
|
Buy Now | |
RS Americas
from US$30.36
|
-
|
Buy Now | |
element14
from US$25.93
|
-
|
Buy Now |
Number of Positions | 104 |
---|---|
Contact Current Rating (Max) | .5A |
Data Rate (Max) | 25Gb/s |
Centerline (Pitch) | .023in, .6mm |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Form Factor | CFP2 |
Product Type | Connector |
Product Line | CFP |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
CFP2 RECEPTACLE ASSEMBLY Form Factor: CFP2 Pluggable I/O Product Type: Connector Centerline (Pitch): .023 in Centerline (Pitch): .6 mm Sealable: No CFP2 Connector .023" .6 mm | Pluggable I/o Connectors & Cage | Part Number: 2274845-1 | Internal Number: 2274845-1 | .023" | TE Connectivity | TE Store |
CUT TAPE - CFP2 RCPT ASSY | Heilind Electronics |
I/O Conn, Cfp2, Receptacle, 104Pos, Smt | Newark Electronics |
I/O Connectors | RS Americas |
I/O CONN, CFP2, RECEPTACLE, 104POS, SMT | element14 |
Where can I find additional details, specifications and documents for a 2274845-1?
Additional datasheets, footprints and schematics for 2274845-1 are listed on our Part Details page. You can also find images and similar parts to 2274845-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2274845-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2274845-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2274845-1 fall under?
The 2274845-1 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 2274845-1 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2274845-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2274845-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2274845-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 2274845-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2274845-1 often in real-time on the comparison pages.
What if I can't find stock of 2274845-1?
You can fill out our help required form which you can use to request a quote for 2274845-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.