Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Material | PA |
Cable Exit Angle | 90 (Right Angle) |
Number of Positions | 2 |
Cable Bundle Diameter | 17mm, .669in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Strain Relief | Without |
Accessory Type | Backshell |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Automotive Connectors Cover,90 Deg,2P Connector |Amp Te Connectivity 2286685-1 | Newark Electronics |
Adaptor Cover Right Angle 2POS Polyamide 6.6 Black Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 2286685-1?
Additional datasheets, footprints and schematics for 2286685-1 are listed on our Part Details page. You can also find images and similar parts to 2286685-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2286685-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2286685-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2286685-1 fall under?
The 2286685-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2286685-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2286685-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2286685-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2286685-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 2286685-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2286685-1 often in real-time on the comparison pages.
What if I can't find stock of 2286685-1?
You can fill out our help required form which you can use to request a quote for 2286685-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.