Status: | Unknown |
---|---|
Series: | 2281S Series |
RoHS: | Unknown |
Prices starting from US$4,119.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$4,189.18
|
2
in stock
|
Buy Now | |
element14
from US$4,575.43
|
24
in stock
|
Buy Now | |
Farnell
from US$4,189.18
|
22
in stock
|
Buy Now | |
TestEquity
from US$4,189.18
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$4,270.00
|
10
in stock
|
Buy Now | |
Distrelec
from US$4,119.17
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$4,189.18
|
2
in stock
|
Buy Now | |
RS Americas
from US$4,270.00
|
-
|
Buy Now |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 20V |
Output Current Min | 0A |
Output Current Max | 6A |
Power Rating | 120W |
Supply Voltage Min | 100VAC |
Supply Voltage Max | 240VAC |
Manufacturer Warranty | 3 Years |
Product Range | 2281S Series |
Plug Type | EU SWISS UK |
SVHC | No SVHC (12-Jan-2017) |
POWER SUPPLY, 1-CH, 20V, 6A, PROG | element14 |
Power Supply, 1-Ch, 20V, 6A, Prog | Newark Electronics |
Keithley Laboratory Power Supply and Battery Simulator Programmable 20V 6A 120W USB / Ethernet / GPIB / Digital DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
Precision DC supply,battery simulator | RS |
Keithley 2281S-20-6 Single Ch. Precision DC Power Supply & Battery Simulator | Rapid Electronics |
Where can I find additional details, specifications and documents for a 2281S-20-6?
Additional datasheets, footprints and schematics for 2281S-20-6 are listed on our Part Details page. You can also find images and similar parts to 2281S-20-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2281S-20-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2281S-20-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2281S-20-6 fall under?
The 2281S-20-6 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2281S-20-6 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2281S-20-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2281S-20-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2281S-20-6 have stock available?
Authorised distributors including element14, Farnell, TestEquity, Newark Electronics and Distrelec have stock available or on a lead time for 2281S-20-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2281S-20-6 often in real-time on the comparison pages.
What if I can't find stock of 2281S-20-6?
You can fill out our help required form which you can use to request a quote for 2281S-20-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.