Status: | Unknown |
---|---|
Series: | 2280S Series |
RoHS: | Unknown |
Prices starting from US$2,748.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$2,797.31
|
No stock
|
Buy Now | |
Distrelec
from US$2,748.62
|
14
in stock
|
Buy Now | |
TestEquity
from US$2,797.31
|
13
in stock
|
Buy Now | |
element14
from US$3,060.36
|
7
in stock
|
Buy Now | |
Farnell
from US$2,797.31
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$2,860.00
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$2,797.31
|
-
|
Buy Now | |
RS Americas
from US$2,860.00
|
-
|
Buy Now |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 32V |
Output Current Min | 0A |
Output Current Max | 6A |
Power Rating | 192W |
Supply Voltage Min | 90V |
Supply Voltage Max | 264V |
Manufacturer Warranty | 3 Years |
Product Range | 2280S Series |
Plug Type | EU SWISS UK |
SVHC | No SVHC (12-Jan-2017) |
Keithley Bench Top Power Supply Programmable 32V 6A 192W USB / Ethernet / GPIB / Digital DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
POWER SUPPLY, PROG, 1 OUTPUT, 32V/6A | element14 |
Power Supply, 1Ch, 32V, 6A, Programmable | Newark Electronics |
Precision measurement DC P/S,32V,6A | RS |
Keithley 2280S-32-6 Single Output Variable Bench DC Power Supply | Rapid Electronics |
Bench Power Supply, 1 Output0 - 32V 0 - 6A 192W | Keithley Instruments 2280S-32-6 | RS Americas |
Where can I find additional details, specifications and documents for a 2280S-32-6?
Additional datasheets, footprints and schematics for 2280S-32-6 are listed on our Part Details page. You can also find images and similar parts to 2280S-32-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2280S-32-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2280S-32-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2280S-32-6 fall under?
The 2280S-32-6 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2280S-32-6 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2280S-32-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2280S-32-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2280S-32-6 have stock available?
Authorised distributors including Distrelec, TestEquity, element14, Farnell and Newark Electronics have stock available or on a lead time for 2280S-32-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2280S-32-6 often in real-time on the comparison pages.
What if I can't find stock of 2280S-32-6?
You can fill out our help required form which you can use to request a quote for 2280S-32-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.