Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Interface Plating | Tin (Sn) |
---|---|
Mating Tab Thickness | .016in, .4mm |
Mating Tab Width | .02in, .5mm |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Insulation Diameter | 1. – 1.3mm |
Wire Size Search | .35mm² |
Wire Size | .35mm² |
Agency/Standard | SAE/USCAR-2 / USCAR-21, GMW3191 |
Packaging Quantity | 17000 |
Packaging Method | Reel |
Sealable | No |
Primary Locking Feature | Locking Lance |
Insulated | No |
Receptacle Style | Straight |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Gen 50,terminal Rohs Compliant: Yes |Te Connectivity 2272196-2 | Newark Electronics |
Automotive Contact, Socket, Crimp Rohs | Future Electronics |
Contact Socket Crimp Straight Cable Mount Copper-Nickel-Silicon Reel | Avnet America |
GEN 50, TERMINAL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2272196-2?
Additional datasheets, footprints and schematics for 2272196-2 are listed on our Part Details page. You can also find images and similar parts to 2272196-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2272196-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2272196-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2272196-2 fall under?
The 2272196-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2272196-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2272196-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2272196-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2272196-2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2272196-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2272196-2 often in real-time on the comparison pages.
What if I can't find stock of 2272196-2?
You can fill out our help required form which you can use to request a quote for 2272196-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.