Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Connector Code | D |
Color | Blue |
Number of Positions | 30 |
Number of Rows | 3 |
Mating Tab Width | .02in, .5mm |
Centerline (Pitch) | .079in, 2mm |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Device, Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Sealable | No |
Row-to-Row Spacing | .102in, 2.6mm |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
30P NANOMQS/US050 LL CONN, W/CPA, KEY D Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .5 mm Mating Tab Width: .02 in Connector System: Wire-to-Wire Wire-to-Device Number of Positions: 30 Housing for Female Terminals .5 mm .02" Wire-to-Wire | Mqs & Connector Housing | Part Number: 2309644-4 | Internal Number: 2309644-4 | TE Connectivity | TE Store |
30P Nanomqs/Us050 Ll Conn, W/Cpa, Key D |Te Connectivity 2309644-4 | Newark Electronics |
Connector Housing Male 30 Position 2mm Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2309644-4?
Additional datasheets, footprints and schematics for 2309644-4 are listed on our Part Details page. You can also find images and similar parts to 2309644-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2309644-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2309644-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2309644-4 fall under?
The 2309644-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2309644-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2309644-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2309644-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2309644-4 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 2309644-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2309644-4 often in real-time on the comparison pages.
What if I can't find stock of 2309644-4?
You can fill out our help required form which you can use to request a quote for 2309644-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.